Epson logo

Epson Stylus D78 inkjet printer Color A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121789
Info modified on:
18 Jan 2024, 17:32:08
Short summary description Epson Stylus D78 inkjet printer Color A4:

Epson Stylus D78, Color, A4, 22 ppm

Long summary description Epson Stylus D78 inkjet printer Color A4:

Epson Stylus D78. Color. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.