location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1200 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMX1500RMI2UNC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304281702 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 315998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Oct 2024 17:50:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1200 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 1,5 kVA 1200 W
  • - Waveform: Sine
  • - 8 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount/Tower Black
More>>>
Short summary description APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1200 W 8 AC outlet(s):
This short summary of the APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1200 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS, Line-Interactive, 1,5 kVA, 1200 W, Sine, 151 V, 302 V

Long summary description APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1200 W 8 AC outlet(s):
This is an auto-generated long summary of APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1200 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

APC Smart-UPS. UPS topology: Line-Interactive, Output power capacity: 1,5 kVA, Output power: 1200 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 311 VAh, Typical backup time at full load: 5,8 min. Form factor: Rackmount/Tower, Product color: Black, Rack capacity: 2U. Width: 432 mm, Depth: 490 mm, Height: 89 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1,5 kVA
Output power *
1200 W
Waveform *
Sine
Input operation voltage (min) *
151 V
Input operation voltage (max) *
302 V
Input frequency *
50/60 Hz
Output frequency regulation
50/60 Hz
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
645 J
Efficiency
98,5%
Emergency Power Off (EPO)
Yes
Noise level
40 dB
Surge protection
Yes
Audible alarm(s)
Yes
Audible alarm modes
Low battery alarm, Overload alarm
Auto-restart
Yes
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
8 AC outlet(s)
Number of output IEC jumpers
2
USB port
Yes
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
311 VAh
Typical backup time at full load
5,8 min
Typical backup time at half load
17,2 min
Battery life (max)
5 year(s)
Battery recharge time
3 h
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Rack capacity
2U
Cable length
1,83 m
Product color *
Black
Display type
LCD
LED indicators
Yes
Certification
C-tick, CE, EN 50091-1, EN 50091-2, VDE, REACH, PEP, EOLI
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
432 mm
Depth
490 mm
Height
89 mm
Weight
24,8 kg
Package width
589 mm
Package depth
620 mm
Package height
246 mm
Package weight
30 kg
Packaging data
Rack mount kit
Yes
Cables included
RS-232, USB cable
Quick installation guide
Yes
Software CD
Yes
Logistics data
Quantity per pallet
8 pc(s)
Harmonized System (HS) code
85078000
Other features
Nominal output voltage
230 V
Nominal input voltage
230 V
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 9 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)