OvisLink OC-610, 640 x 480 pixels, 30 fps, MPEG4, 4.0 mm, 62°, 1,3 lx
OvisLink OC-610. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Video formats supported: MPEG4. Product color: Black, Silver, Sensor type: CMOS, Optical sensor size: 25,4 / 6 mm (1 / 6"). Width: 67 mm, Depth: 28 mm, Height: 108 mm. Flash memory: 8 MB, Internal memory: 32 MB, Power requirements: 100-240VAC, 50/60Hz, 0.5A; 5VDC, 1.5A