location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent LongView 1000U Extender KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LongView 1000U Extender
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LV1000U-201 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Vertiv Avocent LongView 1000U Extender KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Number of computers controlled: 1
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 1600 x 1200 pixels
  • - 25 W
More>>>
Short summary description Vertiv Avocent LongView 1000U Extender KVM switch Black:
This short summary of the Vertiv Avocent LongView 1000U Extender KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent LongView 1000U Extender, 1600 x 1200 pixels, 25 W, Black

Long summary description Vertiv Avocent LongView 1000U Extender KVM switch Black:
This is an auto-generated long summary of Vertiv Avocent LongView 1000U Extender KVM switch Black based on the first three specs of the first five spec groups.

Vertiv Avocent LongView 1000U Extender. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Product color: Black. Power consumption (typical): 25 W. Weight: 1 kg

Ports & interfaces
Number of computers controlled *
1
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
Performance
Maximum resolution *
1600 x 1200 pixels
Design
Product color *
Black
LED indicators
Yes
Power
Power consumption (typical)
25 W
Operational conditions
Operating temperature (T-T)
0 - 20 °C
Operational conditions
Storage temperature (T-T)
-20 - 50 °C
Weight & dimensions
Weight
1 kg
Other features
Connectivity technology
Wired
Power supply type
100 - 240VAC
I/O ports
2 x PS/2 2 x audio 3.5mm jack 1 x management RJ-45 1 x serial RS-232 2 x USB
Dimensions (WxDxH)
210 x 193 x 27 mm
Compatibility
PCs
Compliance industry standards
EN55022 Class A, EN55024, EN1000-3-2, EN6100-3-3, EN60950, FCC 47CFR Part 15 Class A, CSA C22.2 No. 60950, IEC 60950, FCC 15 Class A, UL 60950 third edition, VCCI Class A.
Ports quantity
1
Safety
cUL, UL, CE, FCC15 Class A, VCCI-A
Country Distributor
United Kingdom 1 distributor(s)