HP logo

HP 27f computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
406022
Info modified on:
27 May 2024, 14:32:46
End of life date:
30 Jun 2022
Short summary description HP 27f computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver:

HP 27f, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Silver

Long summary description HP 27f computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver:

HP 27f. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black, Silver

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.