location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DES-1008D Unmanaged L2 Fast Ethernet (10/100) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DES-1008D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-1008D/B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069217708 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link DES-1008D Unmanaged L2 Fast Ethernet (10/100) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged L2
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - MAC address table: 2000 entries Switching capacity: 1,6 Gbit/s
  • - AC Power supply included
More>>>
Short summary description D-Link DES-1008D Unmanaged L2 Fast Ethernet (10/100) Black:
This short summary of the D-Link DES-1008D Unmanaged L2 Fast Ethernet (10/100) Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DES-1008D, Unmanaged, L2, Fast Ethernet (10/100), Full duplex

Long summary description D-Link DES-1008D Unmanaged L2 Fast Ethernet (10/100) Black:
This is an auto-generated long summary of D-Link DES-1008D Unmanaged L2 Fast Ethernet (10/100) Black based on the first three specs of the first five spec groups.

D-Link DES-1008D. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 2000 entries, Switching capacity: 1,6 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Management features
Switch type *
Unmanaged
Switch layer
L2
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
10G support *
No
Full duplex
Yes
Auto MDI/MDI-X
Yes
Ethernet LAN data rates
10,100 Mbit/s
Data transmission
Switching capacity *
1,6 Gbit/s
MAC address table *
2000 entries
Packet buffer memory
0,256 MB
Protocols
Switching protocols
CSMA/CD
Data link protocols
Ethernet, Fast Ethernet
Design
Rack mounting *
No
Product color
Black
Housing material
Plastic
Design
LED indicators
Activity, Link, Power
Certification
FCC Class B, ICES-003 Class B, CE Class B, C-Tick Class B, VCCI Class B, cUL, CB
Performance
Fanless
Yes
Power
Power source *
AC
Power supply included *
Yes
Input current
1.2 A
Input voltage
5 V
Power consumption (max)
5,2 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
164,5 mm
Depth
111,5 mm
Height
36 mm
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
United Kingdom 6 distributor(s)
Nederland 1 distributor(s)