location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EN210 SILENT/DI/512MD2(LP) GeForce 210 GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EN210 SILENT/DI/512MD2(LP)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN210/SILENT/DI/512
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS EN210 SILENT/DI/512MD2(LP) GeForce 210 GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GeForce 210 GDDR2
  • - 2560 x 1600 pixels 64 bit 800 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 10.1
More>>>
Short summary description ASUS EN210 SILENT/DI/512MD2(LP) GeForce 210 GDDR2:
This short summary of the ASUS EN210 SILENT/DI/512MD2(LP) GeForce 210 GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EN210 SILENT/DI/512MD2(LP), GeForce 210, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EN210 SILENT/DI/512MD2(LP) GeForce 210 GDDR2:
This is an auto-generated long summary of ASUS EN210 SILENT/DI/512MD2(LP) GeForce 210 GDDR2 based on the first three specs of the first five spec groups.

ASUS EN210 SILENT/DI/512MD2(LP). Graphics processor: GeForce 210, Processor frequency: 589 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1. Interface type: PCI Express 2.0. Cooling type: Passive

Processor
CUDA *
Yes
Graphics processor *
GeForce 210
Processor frequency *
589 MHz
Shader clock
1402 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
800 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
HDMI ports quantity *
1
Ports & interfaces
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
DVI ports quantity
1
Performance
DirectX version *
10.1
HDCP
Yes
Design
Cooling type *
Passive
Weight & dimensions
Depth
177,8 mm
Height
137,9 mm
Other features
Mac compatibility
No
HDMI
Yes
Compatible operating systems
Windows 7
Brand Image Article code product Stock Price from
GIGABYTE GV-N84S-512I graphics card NVIDIA GeForce 8400 GS GDDR2 GIGABYTE GV-N84S-512I graphics card NVIDIA GeForce 8400 GS GDDR2
(show image)
GV-N84S-512I GV-N84S-512I 0.00
(excl. VAT)
0 (incl. VAT)
Sparkle Technology

Sparkle Technology GeForce 8400GS 512MB NVIDIA GeForce 8400 GS GDDR2
(show image)
SF-PX84GS512U2-HP GeForce 8400GS 512MB 0.00
(excl. VAT)
0 (incl. VAT)
Sapphire

Sapphire HD 4670 Ultimate GDDR3
(show image)
4670-512-ULT HD 4670 Ultimate 0.00
(excl. VAT)
0 (incl. VAT)
Sapphire

Sapphire HD3450 HDMI GDDR2
(show image)
11125-25-20R HD3450 HDMI 0.00
(excl. VAT)
0 (incl. VAT)
ASUS EN6200LE TC512/TD/256M GDDR2 ASUS EN6200LE TC512/TD/256M GDDR2
(show image)
EN6200LE EN6200LE TC512/TD/256M 0.00
(excl. VAT)
0 (incl. VAT)