location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 564 ink cartridge Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
564
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J3P01BL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793801710 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 564 ink cartridge Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Color ink page yield: 300 pages
  • - Color ink cartridges quantity: 3
  • - Brand compatibility: HP
More>>>
Short summary description HP 564 ink cartridge Original Cyan, Magenta, Yellow:
This short summary of the HP 564 ink cartridge Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 564, Cyan, Magenta, Yellow, Pigment-based ink, 3 ml, 300 pages, Multi pack

Long summary description HP 564 ink cartridge Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 564 ink cartridge Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 564. Colour ink type: Pigment-based ink, Supply type: Multi pack, Color ink page yield: 300 pages, Color ink volume: 3 ml, Printing colors: Cyan, Magenta, Yellow

Features
Colour ink type
Pigment-based ink
Compatibility *
HP Photosmart D5400/D7500 Printer series, HP Photosmart All-in-One Printer - B109/B110, HP Photosmart C5380 All-in-One Printer, HP Photosmart C6300 All-in-One Printer series, HP Photosmart eStation All-in-One Printer - C510, HP Photosmart Plus All-in-One Printer - B209/B210, HP Photosmart Premium All-in-One Printer - C309/C310, HP Photosmart Premium Fax e-All-in-One Printer - C410, HP Photosmart B8550 and B8850 Photo Printers
Color ink cartridges quantity
3
Color ink volume
3 ml
Color ink page yield *
300 pages
Type *
Original
Ink type
Pigment-based ink
Features
Printing colors *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
J3P01BL
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
5 - 50 °C
Storage relative humidity (H-H)
5 - 80%
Weight & dimensions
Width
238,1 mm
Depth
42,9 mm
Height
276,2 mm
Weight
90 g