3com logo

3com SS3 Baseline Hub 16xF+ENet RJ45

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53563
Info modified on:
18 Jan 2024, 17:35:05
Short summary description 3com SS3 Baseline Hub 16xF+ENet RJ45:

3com SS3 Baseline Hub 16xF+ENet RJ45, 4000 entries, ISO 8802-3, IEEE 802.3 (Ethernet), IEEE 802.3u (Fast Ethernet), IEEE 802.1d (bridging), UL 1950, EN 609 50, CSA 22.2 #950, IEC 60950, 5 - 45 °C, 10 - 90%, 2,1 kg

Long summary description 3com SS3 Baseline Hub 16xF+ENet RJ45:

3com SS3 Baseline Hub 16xF+ENet RJ45. MAC address table: 4000 entries

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.