location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L2710A laptop spare part

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L2710A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2710A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962219003 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2024 00:04:54
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One-year
Long product name HP L2710A laptop spare part :
The short editorial description of HP L2710A laptop spare part

HP Optional Keyboard
More>>>
Short summary description HP L2710A laptop spare part:
This short summary of the HP L2710A laptop spare part data-sheet is auto-generated and uses the product title and the first six key specs.

HP L2710A, French, HP Scanjet Enterprise 7000n / HP Scanjet Enterprise 8500 fn1

Long summary description HP L2710A laptop spare part:
This is an auto-generated long summary of HP L2710A laptop spare part based on the first three specs of the first five spec groups.

HP L2710A. Keyboard language: French. Compatibility: HP Scanjet Enterprise 7000n / HP Scanjet Enterprise 8500 fn1

Features
Compatibility *
HP Scanjet Enterprise 7000n / HP Scanjet Enterprise 8500 fn1
Product color
Black
Keyboard
Keyboard language
French
Numeric keypad
No
Weight & dimensions
Width
255 mm
Weight & dimensions
Depth
162 mm
Height
4 mm
Weight
74 g
Packaging data
Package width
312 mm
Package depth
153 mm
Package height
27 mm
Package weight
164 g
Country Distributor
Polska 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)