location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe VPN Firewall 8 with 4 Port 10/100 Mbps Switch hardware firewall 0,1 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe VPN Firewall 8 with 4 Port 10/100 Mbps Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FVS114
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 15:28:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR ProSafe VPN Firewall 8 with 4 Port 10/100 Mbps Switch hardware firewall 0,1 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Firewall throughput: 100 Mbit/s
  • - Built-in processor RISC 200 MHz
  • - 253 user(s)
  • - 16 MB
More>>>
Short summary description NETGEAR ProSafe VPN Firewall 8 with 4 Port 10/100 Mbps Switch hardware firewall 0,1 Gbit/s:
This short summary of the NETGEAR ProSafe VPN Firewall 8 with 4 Port 10/100 Mbps Switch hardware firewall 0,1 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe VPN Firewall 8 with 4 Port 10/100 Mbps Switch, 0,1 Gbit/s, RISC, 200 MHz, 253 user(s), 256-bit AES, 3DES, DES, SPI, NAT

Long summary description NETGEAR ProSafe VPN Firewall 8 with 4 Port 10/100 Mbps Switch hardware firewall 0,1 Gbit/s:
This is an auto-generated long summary of NETGEAR ProSafe VPN Firewall 8 with 4 Port 10/100 Mbps Switch hardware firewall 0,1 Gbit/s based on the first three specs of the first five spec groups.

NETGEAR ProSafe VPN Firewall 8 with 4 Port 10/100 Mbps Switch. Firewall throughput: 0,1 Gbit/s. Processor family: RISC, Processor frequency: 200 MHz. Number of users: 253 user(s). Security algorithms: 256-bit AES, 3DES, DES, Firewall security: SPI, NAT, VPN support: IPsec, PPTP & L2TP. Data link protocols: Ethernet, Fast Ethernet, Supported network protocols: IP routing, TCP/IP, UDP, ICMP, PPPoE, DHCP, RIP v1, RIPv2, UPnP

Data transmission
Firewall throughput *
0,1 Gbit/s
Performance
Built-in processor
Yes
Processor family
RISC
Processor frequency
200 MHz
Network
Number of users
253 user(s)
Security
Security algorithms
256-bit AES, 3DES, DES
Firewall security
SPI, NAT
VPN support
IPsec, PPTP & L2TP
Protocols
Data link protocols
Ethernet, Fast Ethernet
Supported network protocols
IP routing, TCP/IP, UDP, ICMP, PPPoE, DHCP, RIP v1, RIPv2, UPnP
Management features
Management platform
Web
Memory
Internal memory
16 MB
Storage
Flash memory
2 MB
System requirements
Compatible operating systems
Windows Macintosh UNIX Linux
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Dimensions (WxDxH)
140,6 x 99,5 x 26,6 mm
Weight
368 g
Other features
I/O ports
4x 10/100 LAN (RJ-45) 1x 10/100 WAN (RJ-45) 1x Pwr
Power requirements
12V DC, 1.0A
Firewall throughput
100 Mbit/s
Maximum data transfer rate
100 Mbit/s
Source Review comments Score
smallnetbuilder.com
Updated:
2016-11-14 22:36:50
We live in an increasingly connected world, and in this day and age, people expect access to the resources on their office networks—instantly and easily, no matter where they are.
0%
Brand Image Article code product Stock Price from
NETGEAR ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports hardware firewall 0,1 Gbit/s NETGEAR ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports hardware firewall 0,1 Gbit/s
(show image)
FVS338GE ProSafe VPN Firewall 50 & 8x 10/100 Switching Ports 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)