location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Router 4xF+ENet Wless 108Mbps 802.11g+ wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Router 4xF+ENet Wless 108Mbps 802.11g+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WGT624UK
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:20
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description NETGEAR Router 4xF+ENet Wless 108Mbps 802.11g+ wireless router:
This short summary of the NETGEAR Router 4xF+ENet Wless 108Mbps 802.11g+ wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Router 4xF+ENet Wless 108Mbps 802.11g+, CCK, DBPSK, QPSK, Dropped Packet Log, Security Event Log, E-mail Log, multiple VPN Tunnels (Pass-Through, 2 IPSec,..., 16000 entries, SNMP,Telnet, TCP/IP, IPX/SPX, NetBIOS etc, 0 - 40 °C

Long summary description NETGEAR Router 4xF+ENet Wless 108Mbps 802.11g+ wireless router:
This is an auto-generated long summary of NETGEAR Router 4xF+ENet Wless 108Mbps 802.11g+ wireless router based on the first three specs of the first five spec groups.

NETGEAR Router 4xF+ENet Wless 108Mbps 802.11g+. Modulation: CCK, DBPSK, QPSK. Firewall security: Dropped Packet Log, Security Event Log, E-mail Log, multiple VPN Tunnels (Pass-Through, 2 IPSec,..., MAC address table: 16000 entries. Management protocols: SNMP,Telnet, Data link protocols: TCP/IP, IPX/SPX, NetBIOS etc. Dimensions (WxDxH): 188 x 175 x 28 mm, Supported data transfer rates: 1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, & 54 Mbps (auto-rate capable) 108 Mbps (Static with..., Networking features: LAN,VPN

Wireless LAN features
Modulation
CCK, DBPSK, QPSK
Network
Full duplex
Yes
Security
Firewall security
Dropped Packet Log, Security Event Log, E-mail Log, multiple VPN Tunnels (Pass-Through, 2 IPSec, and multiple L2TP & PPTP)
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
MAC address table
16000 entries
Network address translation (NAT)
Yes
Protocols
Management protocols
SNMP,Telnet
Data link protocols
TCP/IP, IPX/SPX, NetBIOS etc
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Other features
Dimensions (WxDxH)
188 x 175 x 28 mm
I/O ports
•Internet/WAN: 10/100 Mbps (auto-sensing) Ethernet, RJ-45 •LAN: 4 ports 10/100 Mbps (auto-sensing) Ethernet, RJ-45
Supported data transfer rates
1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, & 54 Mbps (auto-rate capable) 108 Mbps (Static with Dynamic upgradable), 0.01/0.1
Networking features
LAN,VPN
Minimum system requirements
•Broadband (cable, DSL) Internet service and modem with Ethernet connection •2.4 GHz wireless adapter or Ethernet adapter and cable for each computer •Windows 98, Me, NT, 2000, XP, Mac OS, NetWare, UNIX, or Linux •Internet Explorer 5.0 or Netscape 4.7 or higher
Maximum data transfer rate
0,108 Gbit/s
Management platform
web-based,telnet
Interface
Vlan,LAN,WAN
Data transfer rate
100 Mbit/s
Management level
high
Country Distributor
United Kingdom 1 distributor(s)