location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iSight 640x480 FWire CCD webcam 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iSight 640x480 FWire CCD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M8817Z/A
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:09:55
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Apple iSight 640x480 FWire CCD webcam 640 x 480 pixels:
This short summary of the Apple iSight 640x480 FWire CCD webcam 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iSight 640x480 FWire CCD, 640 x 480 pixels, 30 fps, 50 mm, CCD, 63,8 g, Requires iChat AV Software (not included), Mac OS X v.10.2.5 or later, 600MHz G3 processor or...

Long summary description Apple iSight 640x480 FWire CCD webcam 640 x 480 pixels:
This is an auto-generated long summary of Apple iSight 640x480 FWire CCD webcam 640 x 480 pixels based on the first three specs of the first five spec groups.

Apple iSight 640x480 FWire CCD. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Focal length range: 50 mm. Sensor type: CCD. Weight: 63,8 g. Minimum system requirements: Requires iChat AV Software (not included), Mac OS X v.10.2.5 or later, 600MHz G3 processor or.... Minimum processor: PowerPC G3 600 MHz, Compatible operating systems: Apple MacOS X 10.2.5, I/O ports: FireWire for audio, video and power connection