location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X2350 Inkjet 4800 x 1200 DPI 5 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X2350
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19M0002
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X2350 Inkjet 4800 x 1200 DPI 5 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - 5 ppm
  • - Colour copying Mono scanning
  • - 3,95 kg
More>>>
Short summary description Lexmark X2350 Inkjet 4800 x 1200 DPI 5 ppm:
This short summary of the Lexmark X2350 Inkjet 4800 x 1200 DPI 5 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X2350, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Mono scanning

Long summary description Lexmark X2350 Inkjet 4800 x 1200 DPI 5 ppm:
This is an auto-generated long summary of Lexmark X2350 Inkjet 4800 x 1200 DPI 5 ppm based on the first three specs of the first five spec groups.

Lexmark X2350. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying. Scanning: Mono scanning, Optical scanning resolution: 600 x 1200 DPI

Printing
Resolution color
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
5 ppm
Print speed (color, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
15 ppm
Print speed (color, draft quality, A4/US Letter)
15 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
1 cpm
Copy speed (color, normal quality, A4)
3 cpm
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 297 mm
Fax
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Input & output capacity
Maximum input capacity
100 sheets
Performance
Sound pressure level (printing)
42 dB
Mac compatibility
No
Design
Market positioning *
Home & office
Certificates
Certification
Energy Star, CSA, c-UL-us, ICES Class B, Executive Order 132221, CE Class B, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, C-tick mark Class B, V85, CCC Class B, BSMI Class B, METI(PSE), VCCI Class B, FCC Class B, UL 60950 3rd Edition, PCBC B-Mark, GOST-R
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
3,95 kg
Packaging data
Package weight
4,01 kg
Other features
I/O ports
USB
Dimensions (WxDxH)
153 x 375 x 286 mm
Color printing technology
3 Color Inkjet - Cyan, Magenta, Yellow
Media types supported
Card Stock, Coated Paper, Envelopes, Glossy paper, Labels, Plain Paper, Transparencies, Banner (A4 or Letter), Hagaki Card, Index Card (3"x5"), Iron-On Transfers, Photo Paper
Print quality (black, normal quality)
1200 DPI
Compatible operating systems
Microsoft Windows 2000 Microsoft Windows 98 Microsoft Windows Me Microsoft Windows XP
All-in-one functions
Scan
Color all-in-one functions
Copy, Print
Package dimensions (WxDxH)
236 x 394 x 477 mm
Source Review comments Score
trustedreviews.com
Updated:
2013-11-13 19:59:19
Lexmark's desire to produce the lowest price printers on the market has done very well for it. Its entry-level machines are found in most high-street shops as well as selling many thousands on-line. Its latest wheeze, to sell three-colour printers as the...
60%