location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS i zoom 1/2.5" Compact camera 5 MP CCD 2592 x 1944 pixels Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i zoom
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0354B004 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2018 20:59:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Digital IXUS i zoom 1/2.5" Compact camera 5 MP CCD 2592 x 1944 pixels Violet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 5 MP CCD Violet
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 2,4x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Canon Digital IXUS i zoom 1/2.5" Compact camera 5 MP CCD 2592 x 1944 pixels Violet:
This short summary of the Canon Digital IXUS i zoom 1/2.5" Compact camera 5 MP CCD 2592 x 1944 pixels Violet data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS i zoom, 5 MP, 2592 x 1944 pixels, 1/2.5", CCD, 2,4x, Violet

Long summary description Canon Digital IXUS i zoom 1/2.5" Compact camera 5 MP CCD 2592 x 1944 pixels Violet:
This is an auto-generated long summary of Canon Digital IXUS i zoom 1/2.5" Compact camera 5 MP CCD 2592 x 1944 pixels Violet based on the first three specs of the first five spec groups.

Canon Digital IXUS i zoom. Camera type: Compact camera, Megapixel: 5 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 2,4x, Digital zoom: 4x, Focal length range: 6.3 - 14.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 4,57 cm (1.8"). PictBridge. Weight: 105 g. Product color: Violet

Picture quality
Image sensor size *
1/2.5"
Camera type *
Compact camera
Megapixel *
5 MP
Sensor type *
CCD
Maximum image resolution *
2592 x 1944 pixels
Still image resolution(s) *
640 x 480,1600 x 1200,2048 x 1536,2592 x 1944
Supported aspect ratios
4:3
Lens system
Optical zoom *
2,4x
Digital zoom *
4x
Focal length range
6.3 - 14.9 mm
Focusing
Focus *
TTL
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Flash
Flash modes *
Auto, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video formats supported
AVI
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
4,57 cm (1.8")
Display resolution (numeric)
118000 pixels
Ports & interfaces
PictBridge *
Yes
Camera
Shooting modes *
Auto, Manual, Movie
Playback zoom (max)
2x
Design
Product color *
Violet
Battery
Battery technology *
Lithium-Ion (Li-Ion)
System requirements
Mac compatibility
Yes
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
96,1 mm
Depth
45,1 mm
Height
23,9 mm
Weight
105 g
Other features
Video capability
Yes
Effective sensor resolution
5000000 pixels
Dimensions (WxDxH)
96,1 x 45,1 x 23,9 mm
Built-in flash
Yes
Focal length (35mm film equivalent)
38 - 90 mm
Digital SLR
No
Source Review comments Score
Neocamera.com
Updated:
2011-09-25 22:18:35
By itself, this ultra-compact could be considered reasonable for its class. However, given its price and competition, there is no reason that can justify buying this camera other than its looks. Take the Canon Powershot SD500 for example, which goes f...
20%
stuff.tv
Updated:
2011-09-25 22:18:35
Photographically, the Ixus iZoom is just a snapshot camera with a passable movie mode of 640x480 and 10fps. But it’s also a thing of beauty in its own right, coming in a seductive range of luscious colours - black, violet, gold or red.No more fumbli...
Good Light and small - only 104g. Great design, great colours. Sixteen shooting modes.
Bad Movie mode only 10fps. Functional 1.8in LCD. Not the fastest around.
Bottom line The AF could do with being a bit quicker, and a longer zoom would be good, but it’s still a gem...
80%
maclife.com
Updated:
2011-09-25 22:18:35
Were partial to Vivacious Violet, but you can choose from three more colors. The words cute and compact aptly describe Canons PowerShot SD30 digital camera. Its nice for those times when fun takes priority over studious photography - and since it...
Good Compact size. Fashionable camera-body colors...
Bad Image quality isnt bad but it isnt great, either. No optical viewfinder.
Bottom line The SD30 started a lot of conversations when we hit the party circuit - its small size and attractive colors generate a lot of interest. However, beyond the cosmetics lies the brutal truth: For its price, the SD30 doesnt quite reach the same high leve...
60%
pcmag.com
Updated:
2011-09-25 22:18:35
Small, sleek and stylish, the Canon PowerShot SD30 Digital Elph ($399.95 list) comes in four bold colors—gold, red, purple, and black. Its easy to slip into a shirt pocket or handbag. But the slick packaging doesnt quite make up for this ultracompa...
Good Very portable, lightweight, and stylish. Good daylight picture quality.
Bad Small LCD. Average performance. Poor video features.
Bottom line The Canon PowerShot SD30 Digital Elph makes a nice impression, but its packaging may outshine its performance...
60%
letsgodigital.org
Updated:
2011-09-25 22:18:36
The Canon Digital IXUS i Zoom is a descendant of the already famous digital IXUS family. Its very compact and stylishly designed; a real eye-catcher. The camera is easy to use; the compact dimensions with the size of a cell phone enable carrying the ca...
76%
Computerpoweruser.com
Updated:
2011-09-25 22:18:36
of CPU), the emphasis then was on boundless functionality and transitioning into the world of sub-$1,000 digital SLRs. Now, I’m back with the more ho...
60%
dcresource.com
Updated:
2011-09-25 22:18:36
The Canon PowerShot SD30 Digital ELPH (also known as the Digital Ixus i Zoom) is an ultra-compact camera with a 5 Megapixel CCD, 2.4X zoom lens, DIGIC II image processor, and a 1.8" LCD display. The SD30 replaces the PowerShot SD20, with the main...
0%
Megapixel.net
Updated:
2011-09-25 22:18:36
This is evidenced by the fact that the SD30 is available in four colours which have appropriate monikers: Glamour Gold (shown here), Tuxedo Black, Rock Star Red, and Vivacious Violet. Completely metal-clad, the SD30, whatever its colour, is accented by...
0%
dpinterface.com
Updated:
2011-09-25 22:18:36
DPInterface Canon PowerShot SD30Digital ELPH Review (Digital Ixus i Zoom/Ixy Digital L3)Brad Soo - October 24th, 2005 (Updated January 31st, 2006) The Canon PowerShot SD30 Digital ELPH is here - This time with optical zoom, a larger LCD, a new faster...
0%
imaging-resource.com
Updated:
2014-01-19 01:35:46
The Imaging Resource...
0%
Country Distributor
United Kingdom 1 distributor(s)