Brother logo

Brother FAX-1020e Plain Paper Fax fax machine Inkjet 14,4 Kbit/s White

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75436
Info modified on:
06 Oct 2022, 14:25:35
Short summary description Brother FAX-1020e Plain Paper Fax fax machine Inkjet 14,4 Kbit/s White:

Brother FAX-1020e Plain Paper Fax, Inkjet, 14,4 Kbit/s, MH, 112 locations, 99 copies, 200 sheets

Long summary description Brother FAX-1020e Plain Paper Fax fax machine Inkjet 14,4 Kbit/s White:

Brother FAX-1020e Plain Paper Fax. Print technology: Inkjet, Modem speed: 14,4 Kbit/s, Fax coding methods: MH. Maximum number of copies: 99 copies. Standard input capacity: 200 sheets, Auto document feeder (ADF) input capacity: 20 sheets. Fax memory: 20 pages. Dimensions (WxDxH): 378 x 385 x 215 mm, Weight: 6 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.