location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Small Camera Case Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Small Camera Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCCP00
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Targus Small Camera Case Black, Grey:
This short summary of the Targus Small Camera Case Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Small Camera Case, Black, Grey

Long summary description Targus Small Camera Case Black, Grey:
This is an auto-generated long summary of Targus Small Camera Case Black, Grey based on the first three specs of the first five spec groups.

Targus Small Camera Case. Product color: Black, Grey

Features
Product color *
Black, Grey
Material *
Nylon
Weight & dimensions
Weight
67 g
Weight & dimensions
Interior dimensions (W x D x H)
63,5 x 38,1 x 101,6 mm
Other features
Dimensions (WxDxH)
69,9 x 44,5 x 108 mm
Brand Image Article code product Stock Price from
Targus Small Camera Case Black, Grey Targus Small Camera Case Black, Grey
(show image)
DCCS00 Small Camera Case 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)