Lenovo logo

Lenovo CRT Essential G78 monitor CRT 1280 x 1024 pixels 43,2 cm (17")

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143735
Info modified on:
04 Apr 2019, 06:09:32
Short summary description Lenovo CRT Essential G78 monitor CRT 1280 x 1024 pixels 43,2 cm (17"):

Lenovo CRT Essential G78, 43,2 cm (17"), Flat CRT, 1280 x 1024 pixels, 24,4 cm, 32,5 cm, 40,6 cm

Long summary description Lenovo CRT Essential G78 monitor CRT 1280 x 1024 pixels 43,2 cm (17"):

Lenovo CRT Essential G78. Display diagonal: 43,2 cm (17"), Type: Flat CRT, Display resolution: 1280 x 1024 pixels. Certification: CE, MPR II, CSA, UL, TUV GS, DDC-1, DDC-2B, DHHS, EN55022, EPA Energy Star, ISO 9241, NEMKO, NOM,.... Dimensions (WxDxH): 422 x 420 x 435 mm, Depth: 420 mm, Height: 435 mm. Compatible operating systems: Microsoft Windows 95, Windows 98, Windows NT 4.0, OS/2. I/O ports: 1 x 15 pin HD D-Sub (HD-15)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.