location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Terratec NOXON iRadio Personal Digital Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Terratec Check ‘Terratec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NOXON iRadio
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10443
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Terratec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Terratec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Terratec NOXON iRadio Personal Digital Silver, White:
This short summary of the Terratec NOXON iRadio Personal Digital Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

Terratec NOXON iRadio, Personal, Digital, 5 W, 3.5 mm, Silver, White, Rotary

Long summary description Terratec NOXON iRadio Personal Digital Silver, White:
This is an auto-generated long summary of Terratec NOXON iRadio Personal Digital Silver, White based on the first three specs of the first five spec groups.

Terratec NOXON iRadio. Radio type: Personal, Tuner type: Digital. RMS rated power: 5 W. Headphone connectivity: 3.5 mm. Product color: Silver, White, Volume control: Rotary. Weight: 1 kg

Source Review comments Score
madshrimps.be
Updated:
2011-10-04 09:24:28
TerraTec is a name known to many for their soundcard series which offered a quality alternative to Creative’s offering. As the market evolves and separate soundcards are becoming less popular TerraTec decides to expand their product line-up, com...
0%
homecinemachoice.com
Updated:
2011-10-04 09:24:32
PDF-file...
100%
slashgear.com
Updated:
2011-10-04 09:24:41
I confess, I’m preaching the dream but up until a month ago I wasn’t living it. The dream is, of course, distributed audio: I’m a huge fan of keeping all your music digitally on some server in your house, and streaming it wirelessly to w...
0%
v3.co.uk
Updated:
2011-10-04 09:24:59
Listen to live internet stations and podcasts away from your PC...
60%
Brand Image Article code product Stock Price from
Terratec

Terratec NOXON iRadio Personal Digital Black
(show image)
10535 NOXON iRadio 0.00
(excl. VAT)
0 (incl. VAT)