IBM logo

IBM eServer System x3650 server 584 GB Rack (2U) Intel® Xeon® 5000 Sequence 5160 3 GHz DDR2-SDRAM 835 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50892
Info modified on:
19 Jul 2024, 20:16:05
Short summary description IBM eServer System x3650 server 584 GB Rack (2U) Intel® Xeon® 5000 Sequence 5160 3 GHz DDR2-SDRAM 835 W:

IBM eServer System x3650, 3 GHz, 5160, DDR2-SDRAM, 584 GB, 835 W, Rack (2U)

Long summary description IBM eServer System x3650 server 584 GB Rack (2U) Intel® Xeon® 5000 Sequence 5160 3 GHz DDR2-SDRAM 835 W:

IBM eServer System x3650. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 3 GHz, Processor model: 5160. Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. Total storage capacity: 584 GB. Power supply: 835 W. Chassis type: Rack (2U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.