Epson logo

Epson Stylus D88, FR inkjet printer Color 5760 x 1440 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130459
Info modified on:
25 Nov 2020, 15:24:12
Short summary description Epson Stylus D88, FR inkjet printer Color 5760 x 1440 DPI A4:

Epson Stylus D88, FR, Color, 5760 x 1440 DPI, 4, A4, 22 ppm

Long summary description Epson Stylus D88, FR inkjet printer Color 5760 x 1440 DPI A4:

Epson Stylus D88, FR. Color, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.