location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Teka DBB 60 Built-under Black 440 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teka Check ‘Teka’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DBB 60
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAMPANA DBB 60 NEGRO
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8421152069622
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Teka’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teka: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2023 12:07:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Teka DBB 60 Built-under Black 440 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Built-under 600 mm Black
  • - 440 m³/h Ducted/Recirculating
  • - Metal
  • - Number of speeds: 3
  • - 2 bulb(s) 40 W
More>>>
Short summary description Teka DBB 60 Built-under Black 440 m³/h:
This short summary of the Teka DBB 60 Built-under Black 440 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Teka DBB 60, 440 m³/h, Ducted/Recirculating, Built-under, Black, Rotary, Metal

Long summary description Teka DBB 60 Built-under Black 440 m³/h:
This is an auto-generated long summary of Teka DBB 60 Built-under Black 440 m³/h based on the first three specs of the first five spec groups.

Teka DBB 60. Maximum extraction power: 440 m³/h, Type of extraction: Ducted/Recirculating. Type: Built-under, Product color: Black, Control type: Rotary. Grease filter type: Metal. Bulb power: 40 W, Number of bulbs: 2 bulb(s). Motor power: 195 W

Brand Image Article code product Stock Price from
Teka

Teka DBB 70 Wall-mounted Black 234 m³/h E
(show image)
40460422 DBB 70 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DBB 60 Wall-mounted Stainless steel 400 m³/h D
(show image)
40460400 DBB 60 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DC 90 Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DC 90.1 INOX DC 90 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DC 70 Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DC 70 INOX DC 70 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DC 60 Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DC 60 INOX DC 60 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DBB 90 Wall-mounted Black 440 m³/h
(show image)
CAMPANA DBB 90 NEGRO DBB 90 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DBB 90 Wall-mounted Stainless steel 440 m³/h D
(show image)
40460440 DBB 90 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DBB 70 Wall-mounted Stainless steel 440 m³/h
(show image)
CAMPANA DBB 70 INOX DBB 70 0.00
(excl. VAT)
0 (incl. VAT)