location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Imaging Unit Cyan 30k 30000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Imaging Unit Cyan 30k
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S051193
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946435381
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2020 11:17:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Imaging Unit Cyan 30k 30000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 30000 pages
  • - Print technology: Laser
  • - Epson
  • - Cyan
  • - 1 pc(s)
More>>>
Short summary description Epson Imaging Unit Cyan 30k 30000 pages:
This short summary of the Epson Imaging Unit Cyan 30k 30000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Imaging Unit Cyan 30k, 30000 pages, Cyan, China, Laser, Epson, - AcuLaser CX28DN - AcuLaser CX28DNC - AcuLaser CX28DTN - AcuLaser CX28DTNC

Long summary description Epson Imaging Unit Cyan 30k 30000 pages:
This is an auto-generated long summary of Epson Imaging Unit Cyan 30k 30000 pages based on the first three specs of the first five spec groups.

Epson Imaging Unit Cyan 30k. Page yield: 30000 pages, Suitable for printing colors: Cyan, Country of origin: China. Quantity per pack: 1 pc(s), Package width: 171 mm, Package depth: 500 mm. Quantity per pallet: 45 pc(s), Master (outer) case length: 500 mm, Master (outer) case width: 171 mm

Features
Page yield *
30000 pages
Suitable for printing colors
Cyan
Country of origin
China
Print technology
Laser
Quantity
1
Brand compatibility
Epson
Compatibility
- AcuLaser CX28DN - AcuLaser CX28DNC - AcuLaser CX28DTN - AcuLaser CX28DTNC
Packaging data
Quantity per pack
1 pc(s)
Package width
171 mm
Package depth
500 mm
Package height
204 mm
Package weight
1,57 kg
Logistics data
Quantity per pallet
45 pc(s)
Master (outer) case length
500 mm
Master (outer) case width
171 mm
Master (outer) case height
204 mm
Pallet length
120 cm
Pallet width
80 cm
Pallet height
102 cm
Quantity per master (outer) case
1 pc(s)
Quantity per pallet layer
9 pc(s)
Quantity per pallet layer (UK)
14 pc(s)
Quantity per pallet (UK)
70 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
102 cm
Brand Image Article code product Stock Price from
Epson Imaging Unit Yellow 30k 30000 pages Epson Imaging Unit Yellow 30k 30000 pages
(show image)
C13S051191 Imaging Unit Yellow 30k 0.00
(excl. VAT)
0 (incl. VAT)
Epson Imaging Unit Magenta 30k 30000 pages Epson Imaging Unit Magenta 30k 30000 pages
(show image)
C13S051192 Imaging Unit Magenta 30k 0.00
(excl. VAT)
0 (incl. VAT)
Epson C13S051194 imaging unit 30000 pages Epson C13S051194 imaging unit 30000 pages
(show image)
C13S051194 C13S051194 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)