location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB3S2SATA cable gender changer USB 3.0 B 22-pin SATA + Power Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB3S2SATA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB3S2SATA
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com USB3S2SATA cable gender changer USB 3.0 B 22-pin SATA + Power Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB 3.0 B Female
  • - 22-pin SATA + Power Female
  • - Housing material: Plastic
  • - Black
More>>>
Short summary description StarTech.com USB3S2SATA cable gender changer USB 3.0 B 22-pin SATA + Power Black:
This short summary of the StarTech.com USB3S2SATA cable gender changer USB 3.0 B 22-pin SATA + Power Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB3S2SATA, USB 3.0 B, 22-pin SATA + Power, Black

Long summary description StarTech.com USB3S2SATA cable gender changer USB 3.0 B 22-pin SATA + Power Black:
This is an auto-generated long summary of StarTech.com USB3S2SATA cable gender changer USB 3.0 B 22-pin SATA + Power Black based on the first three specs of the first five spec groups.

StarTech.com USB3S2SATA. Connector 1: USB 3.0 B, Connector 2: 22-pin SATA + Power. Product color: Black

Ports & interfaces
Connector 1 *
USB 3.0 B
Connector 2 *
22-pin SATA + Power
Connector 1 gender
Female
Connector 2 gender
Female
Performance
Product color *
Black
Housing material
Plastic
Performance
Compatible operating systems
Windows XP(32/64bit)/ Server 2003(32/64bit)/ Vista(32/64bit)/ 7(32/64bit)/ Server 2008 R2 Linux Mac OS 10.5.x +
Weight & dimensions
Weight
82 g
Packaging data
Package width
56 mm
Package depth
225 mm
Package height
153 mm
Other features
Dimensions (WxDxH)
46 x 70 x 21 mm
Country Distributor
United Kingdom 1 distributor(s)