HP logo

HP Scanjet G3010 Photo Scanner Flatbed scanner

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
291034
Info modified on:
26 Mar 2021, 22:23:28
Guarantee:
Service & support options: Free online support at http:///support. Telephone support options and fees vary by product, country and language. Telephone support conditions and telephone numbers available on http:///support. Extendedavailable at point of purchase or through HP Care Pack offers at http:///support.90-day limited hardwareTelephone support options and fees vary by product, country and language. Telephone support conditions and telephone numbers are available at http:///support.standard statement: Hewlett-Packard (HP) warrants to the end-user customer (Customer) that the scanner product shall be free from defects in material and workmanship for the period of 90 days in US and one year in LAR, Canada, AP and EMEA. Theperiod begins on the date of purchase by Customer. If HP receives, during the applicable warranty period, notice of a defect in a Product, HP shall at its option either replace or repair the defective Product.
Long product name HP Scanjet G3010 Photo Scanner Flatbed scanner:

HP Scanjet G3010 Photo Scanner

HP Scanjet G3010 Photo Scanner Flatbed scanner:

Easily get exceptional photo and document scans for a variety of projects. Get high-definition scanning at 4800 x 9600 dpi resolution and 48-bit color.[1] Remove red-eye and more. Even edit text from scanned documents.

• Trust your memories to HP and get colorful scans that look true to originals—and for a price you can afford. It's easy to get high-definition photo, slide and negative scans for fun projects at home. Scan at 4800 x 9600 dpi hardware resolution and 48-bit color.¹


Preserve all your photo memories. A built-in adapter makes it easy to convert slides and negatives into digital files. Restore faded color to old or damaged photos, slides and negatives—plus remove dust and scratches—using included software.

• You don't need to visit a lab to develop photos from slides or negatives. Easily transform the images into digital photos that are easy to print, share through e-mail or save on your computer. Scan up to two slides or photo negative frames at once using an adapter built into the scanner's lid—no special attachments are needed. Preserve memories stored on decades-old 35 mm slides or traditional photo negatives for beautiful photo reprints at home.


Effortlessly scan photos, slides and negatives at the touch of a button. One-touch buttons make it easy to scan photos or film, make a quick copy or photo reprint and save images to PDF. Edit and organize photos on your PC using included software.

• Quickly and easily perform frequent tasks using four one-touch buttons. A Scan button quickly completes a preview of a photo or document and launches software. A Scan-to-film button produces scans of your slides or negatives. A Copy button quickly prints scans as copies from your printer, and a PDF button saves scans as PDFs.

Short summary description HP Scanjet G3010 Photo Scanner Flatbed scanner:

HP Scanjet G3010 Photo Scanner, 220 x 300 mm, 48 bit, Flatbed scanner, CCD, CCFL, FPX, GIF, HTM, PCX, PDF, PNG, RTF, TIFF

Long summary description HP Scanjet G3010 Photo Scanner Flatbed scanner:

HP Scanjet G3010 Photo Scanner. Maximum scan size: 220 x 300 mm, Input color depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD, Light source: CCFL, Scan file formats: FPX, GIF, HTM, PCX, PDF, PNG, RTF, TIFF. Standard interfaces: USB 2.0. Power consumption (typical): 21 W

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.