location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP FA832AA handheld mobile computer spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FA832AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA832AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780625648 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2021 09:06:22
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jun 2008
Product end of life date
Guarantee: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
More>>>
Short summary description HP FA832AA handheld mobile computer spare part Battery:
This short summary of the HP FA832AA handheld mobile computer spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP FA832AA, Battery, iPAQ, Silver, 64 mm, 56 mm, 5 mm

Long summary description HP FA832AA handheld mobile computer spare part Battery:
This is an auto-generated long summary of HP FA832AA handheld mobile computer spare part Battery based on the first three specs of the first five spec groups.

HP FA832AA. Product type: Battery, Compatible products: iPAQ, Product color: Silver. Width: 64 mm, Depth: 56 mm, Height: 5 mm. Number of batteries included: 1 pc(s)

Features
Product type *
Battery
Compatible products *
iPAQ
Product color
Silver
Weight & dimensions
Width
64 mm
Weight & dimensions
Depth
56 mm
Height
5 mm
Weight
39 g
Other features
Number of batteries included
1 pc(s)