Nokia logo

Nokia 6303i 5,59 cm (2.2") 96 g

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24977
Info modified on:
14 Mar 2024, 17:27:43
Short summary description Nokia 6303i 5,59 cm (2.2") 96 g:

Nokia 6303i, Bar, Single SIM, 5,59 cm (2.2"), 3,2 MP, Bluetooth, 1050 mAh

Long summary description Nokia 6303i 5,59 cm (2.2") 96 g:

Nokia 6303i. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 5,59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 3,2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1050 mAh, Standby time (2G): 515 h. Weight: 96 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.