location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung X500 Cool Grey 4,5 cm (1.77") 80 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X500 Cool Grey
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-X500-CG
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung X500 Cool Grey 4,5 cm (1.77") 80 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Grey
  • - 4,5 cm (1.77") 128 x 160 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 750 mAh
More>>>
Short summary description Samsung X500 Cool Grey 4,5 cm (1.77") 80 g:
This short summary of the Samsung X500 Cool Grey 4,5 cm (1.77") 80 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung X500 Cool Grey, 4,5 cm (1.77"), 128 x 160 pixels, Bluetooth, 750 mAh, Grey

Long summary description Samsung X500 Cool Grey 4,5 cm (1.77") 80 g:
This is an auto-generated long summary of Samsung X500 Cool Grey 4,5 cm (1.77") 80 g based on the first three specs of the first five spec groups.

Samsung X500 Cool Grey. Display diagonal: 4,5 cm (1.77"), Display resolution: 128 x 160 pixels, External display: OLED. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Standby time (2G): 340 h. Weight: 80 g. Product color: Grey

Design
Product color *
Grey
Display
Display diagonal *
4,5 cm (1.77")
Display resolution *
128 x 160 pixels
Display type
TFT
Panel type
TFT
Display number of colors
65536 colours
External display *
OLED
External display diagonal
2,54 cm (1")
External display resolution
80 x 64 pixels
External display number of colors
Monochrome
Memory
Internal memory
8 MB
Camera
Rear camera *
No
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Data transmission
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
750 mAh
Talk time (2G) *
3,4 h
Standby time (2G) *
340 h
Weight & dimensions
Weight *
80 g
Width
88 mm
Depth
45 mm
Height
20 mm
Phone features
Java technology
Yes