location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ATX2PW430PRO power supply unit 430 W ATX Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATX2PW430PRO
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ATX2PW430PRO
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 09:12:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com ATX2PW430PRO power supply unit 430 W ATX Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 430 W
  • - ATX
  • - 8 cm
  • - Grey
More>>>
Short summary description StarTech.com ATX2PW430PRO power supply unit 430 W ATX Grey:
This short summary of the StarTech.com ATX2PW430PRO power supply unit 430 W ATX Grey data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ATX2PW430PRO, 430 W, 500 W, 10 A, 84,81%, Over current, Over power, Over voltage, Short circuit, Non-Modular

Long summary description StarTech.com ATX2PW430PRO power supply unit 430 W ATX Grey:
This is an auto-generated long summary of StarTech.com ATX2PW430PRO power supply unit 430 W ATX Grey based on the first three specs of the first five spec groups.

StarTech.com ATX2PW430PRO. Total power: 430 W, Peak power: 500 W, Input current: 10 A. Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX, Noise level: 31,3 dB, Mean time between failures (MTBF): 100000 h. Product color: Grey, Fan diameter: 8 cm. Weight: 1,71 kg

Brand Image Article code product Stock Price from
StarTech.com ATXPW550PRO2 power supply unit 550 W 24-pin ATX ATX Silver StarTech.com ATXPW550PRO2 power supply unit 550 W 24-pin ATX ATX Silver
(show image)
ATXPW550PRO2 ATXPW550PRO2 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATXPW500PRO2 power supply unit 500 W 20+4 pin ATX ATX Silver StarTech.com ATXPW500PRO2 power supply unit 500 W 20+4 pin ATX ATX Silver
(show image)
ATXPW500PRO2 ATXPW500PRO2 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2PW530PRO power supply unit 530 W ATX Grey StarTech.com ATX2PW530PRO power supply unit 530 W ATX Grey
(show image)
ATX2PW530PRO ATX2PW530PRO 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2POWER530 power supply unit 530 W ATX Grey StarTech.com ATX2POWER530 power supply unit 530 W ATX Grey
(show image)
ATX2POWER530 ATX2POWER530 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2POWER430 power supply unit 430 W ATX Grey StarTech.com ATX2POWER430 power supply unit 430 W ATX Grey
(show image)
ATX2POWER430 ATX2POWER430 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATXPOWER300 power supply unit 300 W StarTech.com ATXPOWER300 power supply unit 300 W
(show image)
ATXPOWER300 ATXPOWER300 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATXPOWER250 power supply unit 250 W StarTech.com ATXPOWER250 power supply unit 250 W
(show image)
ATXPOWER250 ATXPOWER250 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATXPOW250PRO power supply unit 250 W StarTech.com ATXPOW250PRO power supply unit 250 W
(show image)
ATXPOW250PRO ATXPOW250PRO 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2PW550PRO power supply unit StarTech.com ATX2PW550PRO power supply unit
(show image)
ATX2PW550PRO ATX2PW550PRO 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2PW500PRO power supply unit StarTech.com ATX2PW500PRO power supply unit
(show image)
ATX2PW500PRO ATX2PW500PRO 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)