location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SPA2600/00 speaker set 5.1 channels 4,5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPA2600/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPA2600/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895924771
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips SPA2600/00 speaker set 5.1 channels 4,5 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5.1 channels
  • - 4,5 W
  • - Wired
More>>>
Short summary description Philips SPA2600/00 speaker set 5.1 channels 4,5 W:
This short summary of the Philips SPA2600/00 speaker set 5.1 channels 4,5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SPA2600/00, 5.1 channels, 4,5 W, 12,5 W, 1,8 kg, 346 x 973 x 360 mm, Wired

Long summary description Philips SPA2600/00 speaker set 5.1 channels 4,5 W:
This is an auto-generated long summary of Philips SPA2600/00 speaker set 5.1 channels 4,5 W based on the first three specs of the first five spec groups.

Philips SPA2600/00. Audio output channels: 5.1 channels. Satellite speakers RMS power: 4,5 W. Subwoofer RMS power: 12,5 W. Weight: 1,8 kg, Dimensions (WxDxH): 346 x 973 x 360 mm. Connectivity technology: Wired

Performance
Audio output channels *
5.1 channels
Satellite speakers
Satellite speakers RMS power *
4,5 W
Subwoofer
Subwoofer RMS power
12,5 W
Weight & dimensions
Weight
1,8 kg
Dimensions (WxDxH)
346 x 973 x 360 mm
Technical details
Frequency range
55 - 20,000 Hz
Speaker power
70 W
Connector(s)
3.5 mm
Power requirements
AC 220V 50Hz
I/O ports
3x 3.5mm jack
Speakers
5.1 Surround sound
Ports & interfaces
Connectivity technology *
Wired
Brand Image Article code product Stock Price from
Philips SPA3300/05 speaker set 2.1 channels Philips SPA3300/05 speaker set 2.1 channels
(show image)
SPA3300/05 SPA3300/05
Philips SPA9300/05 speaker set 50 W 2.1 channels Philips SPA9300/05 speaker set 50 W 2.1 channels
(show image)
SPA9300/05 SPA9300/05
Philips SPA2310/05 speaker set 2.1 channels Philips SPA2310/05 speaker set 2.1 channels
(show image)
SPA2310/05 SPA2310/05
Philips SPA7300/05 speaker set 2.1 channels Philips SPA7300/05 speaker set 2.1 channels
(show image)
SPA7300/05 SPA7300/05
Philips SPA9300/00 speaker set 50 W 2.1 channels Philips SPA9300/00 speaker set 50 W 2.1 channels
(show image)
SPA9300/00 SPA9300/00
Philips SPA7300/00 speaker set 2.1 channels Philips SPA7300/00 speaker set 2.1 channels
(show image)
SPA7300/00 SPA7300/00
Philips SPA3300/00 speaker set 2.1 channels Philips SPA3300/00 speaker set 2.1 channels
(show image)
SPA3300/00 SPA3300/00
Philips SPA2310/00 speaker set 2.1 channels Philips SPA2310/00 speaker set 2.1 channels
(show image)
SPA2310/00 SPA2310/00
Country Distributor
United Kingdom 1 distributor(s)