location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-7050DN laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-7050DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-7050DN show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother HL-7050DN laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Duplex printing
  • - LCD
  • - Total input capacity: 500 sheets
  • - Internal memory: 32 MB Built-in processor 266 MHz
More>>>
Short summary description Brother HL-7050DN laser printer 1200 x 1200 DPI A4:
This short summary of the Brother HL-7050DN laser printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-7050DN, Laser, 1200 x 1200 DPI, A4, 28 ppm, Duplex printing

Long summary description Brother HL-7050DN laser printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Brother HL-7050DN laser printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-7050DN. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Display: LCD

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
11 s
Economical printing
Yes
Features
Number of print cartridges *
1
Page description languages *
BR-Script 3
Input & output capacity
Total input capacity *
500 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media types supported
Plain paper, Bond paper, Recycled Paper, Transparencies, Envelopes, Labels
Media weight (tray 1)
60 - 105g/m²
Network
Network ready
No
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, AppleTalk, DLC/LLC, NetBEUI, DEC LAT, Banyan VINES
Performance
Internal memory *
32 MB
Maximum internal memory
288 MB
Performance
Memory slots
2
Built-in processor
Yes
Processor model
Toshiba TMPR4955
Processor frequency
266 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
40 dB
Design
Display
LCD
Power
Power consumption (printing) *
690 W
Power consumption (standby)
110 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
24,3 kg
Dimensions (WxDxH)
485 x 480 x 421 mm
Other features
Mac compatibility
Yes
Custom media sizes
105 x 216mm – 148 x 356mm
Standard media sizes
- A4, Letter, B5(JIS/ISO), - A5, B6(ISO), - A6, Executive, Legal
Toner cartridge
12000 A4 @ 5%
Wireless technology
Optional (IrDA)
Media weight (tray 2)
60 – 199g/m²
Compatible operating systems
- Windows 95/98/Me/NT 4.0/2000/XP - Mac OS 8.6-9.2 - Mac OS X 10.1 + - Linux
Emulations
PCL6, BR-Script 3, IBM Pro-Printer XL, Epson FX-850, HP-GL
Stand-by LED
Yes