location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KG320 mobile phone 4,47 cm (1.76") 73,6 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KG320
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KG320 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG KG320 mobile phone 4,47 cm (1.76") 73,6 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 4,47 cm (1.76") 176 x 220 pixels
  • - Rear camera resolution (numeric): 1,3 MP
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 600 mAh
More>>>
Short summary description LG KG320 mobile phone 4,47 cm (1.76") 73,6 g Black:
This short summary of the LG KG320 mobile phone 4,47 cm (1.76") 73,6 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG KG320, 4,47 cm (1.76"), 176 x 220 pixels, 1,3 MP, Bluetooth, 600 mAh, Black

Long summary description LG KG320 mobile phone 4,47 cm (1.76") 73,6 g Black:
This is an auto-generated long summary of LG KG320 mobile phone 4,47 cm (1.76") 73,6 g Black based on the first three specs of the first five spec groups.

LG KG320. Display diagonal: 4,47 cm (1.76"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1,3 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 600 mAh, Standby time (2G): 200 h. Weight: 73,6 g. Product color: Black

Design
Product color *
Black
Display
Display diagonal *
4,47 cm (1.76")
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colors
262144 colours
Memory
Internal memory
128 MB
Camera
Rear camera resolution (numeric)
1,3 MP
Rear camera *
Yes
Sensor type
CMOS
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
600 mAh
Talk time (2G) *
2,5 h
Standby time (2G) *
200 h
Weight & dimensions
Weight *
73,6 g
Width
45,5 mm
Depth
9,9 mm
Height
96 mm
Phone features
Java technology
Yes
Other features
Interface
USB, PC Sync
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Playback formats
MP3
Source Review comments Score
Mobile88.com
Updated:
2013-11-13 20:29:17
Normally, slim phones are my cup of tea but this phone was just a bit of a hassle to use. The alphanumeric keys and function keys are really flat unlike other phones where the keys are slightly raised.
0%
star-techcentral.com
Updated:
2013-11-13 20:29:17
Just another good looker JO TIMBUONG finds out if the latest ultra-slim phone from LG, the KG320, is any better than what the competition has to offer. KG320 (LG Electronics) Display: 265,000-colour TFT screen (176 x 220pixels) Messaging: SMS, MMS, E...
Good Small; generous internal memory, minimalist design.
Bad Not responsive; tedious to text; overpriced.
Bottom line ONCE again, a tiny, slim phone falls into my grubby little hands. The KG320 is extremely flat save for a slight bump which is the camera cover. This makes the phone easy to store even in the smallest handbag and you will still have space for anything e...
0%
mobileburn.com
Updated:
2013-11-13 20:29:17
Despite its tendency to look a little like a calculator, LG has brought a great looking, thin device into its Black Label range. Though a good performer, Jin discovers a few niggling things that need to be overcome should you want to make it yours.
Good Form factor, solid build...
Bad Poor UI, no expandable memory...
Bottom line The KG320 is a pretty capable phone. For its looks alone, I am very tempted to give it a Highly Recommended rating. However, LGs user interface still needs a lot of work, and the lag in the camera menu, along with the shutter lag, really need to be im...
75%
mobile-review.com US
Updated:
2013-11-13 20:29:17
Despite this model adopting the same thin keypad pate as LG P7200, click reaction speed here is much better. The navigation pad is a rectangle-shaped button with concentric circles, retaining Accept button which doubles as dedicated main menu button. T...
0%