location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WAG54GS wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WAG54GS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAG54GS-E1
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Linksys WAG54GS wireless router:
This short summary of the Linksys WAG54GS wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WAG54GS, ADSL

Long summary description Linksys WAG54GS wireless router:
This is an auto-generated long summary of Linksys WAG54GS wireless router based on the first three specs of the first five spec groups.

Linksys WAG54GS. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, VPN support: IPSec, PPTP, L2TP. DSL specification: Annex B. Data link protocols: Ethernet, Fast Ethernet. Certification: CE, Wi-Fi. Weight: 273 g

Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Supports ISDN connection
No
VPN support
IPSec, PPTP, L2TP
DSL features
ADSL
Yes
DSL specification
Annex B
Security
Filtering
Yes
MAC address filtering
Yes
Protocols
Data link protocols
Ethernet, Fast Ethernet
Features
Certification
CE, Wi-Fi
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
273 g
Other features
Dimensions (WxDxH)
140 x 27 x 140 mm
Power requirements
12VDC 1A
Networking features
CP/IP, PPTP, L2TP, IPSec, PPPoE, PPPoA
Minimum system requirements
Internet Explorer 6.0/Firefox 1.0 CD-ROM ADSL
Maximum data transfer rate
0,054 Gbit/s
Frequency range
2.4 GHz
Expansion slots
4 10/100 Auto MDI/MDI-X LAN
Digital signal protocol
ADSL2+
xDSL connection
Yes
Brand Image Article code product Stock Price from
Linksys WAG54GS wireless router Linksys WAG54GS wireless router
(show image)
WAG54GS WAG54GS 0.00
(excl. VAT)
0 (incl. VAT)