location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5800 Blue Navi 8,13 cm (3.2") 1320 mAh Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5800 Blue Navi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002R2W7
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 17:49:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 5800 Blue Navi 8,13 cm (3.2") 1320 mAh Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8,13 cm (3.2") 640 x 360 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1320 mAh
More>>>
Short summary description Nokia 5800 Blue Navi 8,13 cm (3.2") 1320 mAh Black, Blue:
This short summary of the Nokia 5800 Blue Navi 8,13 cm (3.2") 1320 mAh Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 5800 Blue Navi, 8,13 cm (3.2"), 640 x 360 pixels, Black, Blue

Long summary description Nokia 5800 Blue Navi 8,13 cm (3.2") 1320 mAh Black, Blue:
This is an auto-generated long summary of Nokia 5800 Blue Navi 8,13 cm (3.2") 1320 mAh Black, Blue based on the first three specs of the first five spec groups.

Nokia 5800 Blue Navi. Display diagonal: 8,13 cm (3.2"), Display resolution: 640 x 360 pixels. Rear camera type: Single camera. Battery capacity: 1320 mAh. Product color: Black, Blue. Weight: 109 g

Source Review comments Score
devhardware.com
Updated:
2011-08-02 09:24:01
Those who put a premium on navigational help but want the luxury included within their phone might want to take a peek at the Nokia 5800 Navigation Edition. As its name implies, this touch-screen smartphone's primary feature is its bevy of navigational...
0%
pcmag.com
Updated:
2011-08-02 09:24:10
Need an unlocked phone that doubles as an accurate GPS device? The Nokia 5800 Navigation Edition could be what you're looking for. Unlike the Garmin nüvifone G60 on AT&T, which was a total failure as a phone, the Nokia 5800 Navigation Edition began...
Good Loud, clear voice prompts. Sharp graphics. Accurate navigation. Fast performance. Low price for an unlocked device of this caliber.
Bad No text-to-speech, or lane assist. Touch interface is sluggish and difficult.
Bottom line The Nokia 5800 is a good GPS navigator and an affordable unlocked smartphone, though it doesn't really excel on either count...
60%