HPE logo

HPE StorageWorks B-Series Switch 4Gb 10km LW network transceiver module 4000 Mbit/s

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93414
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE StorageWorks B-Series Switch 4Gb 10km LW network transceiver module 4000 Mbit/s:

HP StorageWorks B-Series Switch 4Gb 10km Long Wave Transceiver

Short summary description HPE StorageWorks B-Series Switch 4Gb 10km LW network transceiver module 4000 Mbit/s:

HPE StorageWorks B-Series Switch 4Gb 10km LW, 4000 Mbit/s, 10000 m, HP Brocade 4Gb SAN HP Brocade BladeSystem 4/24 SAN, 230 g

Long summary description HPE StorageWorks B-Series Switch 4Gb 10km LW network transceiver module 4000 Mbit/s:

HPE StorageWorks B-Series Switch 4Gb 10km LW. Maximum data transfer rate: 4000 Mbit/s, Maximum transfer distance: 10000 m. Compatible products: HP Brocade 4Gb SAN HP Brocade BladeSystem 4/24 SAN. Weight: 230 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.