Fujitsu logo

Fujitsu SpaceTraveler USB

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68209
Info modified on:
04 Apr 2019, 06:02:04
Short summary description Fujitsu SpaceTraveler USB:

Fujitsu SpaceTraveler, USB, Intel Pentium 4/III, AMD/ Athlon, 0,20 GB, Microsoft Windows 2000 & XP, Linux, 230 g, 46 x 46 x 43 mm

Long summary description Fujitsu SpaceTraveler USB:

Fujitsu SpaceTraveler. Interface: USB. Minimum processor: Intel Pentium 4/III, AMD/ Athlon, Minimum storage drive space: 0,20 GB, Compatible operating systems: Microsoft Windows 2000 & XP, Linux. Weight: 230 g, Dimensions (WxDxH): 46 x 46 x 43 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.