OKI logo

OKI C5850dn Color 600 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30402
Info modified on:
07 Mar 2024, 15:34:52
Short summary description OKI C5850dn Color 600 x 1200 DPI A4:

OKI C5850dn, Laser, Color, 600 x 1200 DPI, A4, 32 ppm, Duplex printing

Long summary description OKI C5850dn Color 600 x 1200 DPI A4:

OKI C5850dn. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 60000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing. Display: LCD. Network ready

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.