location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AF556A power cable Black 1,83 m C13 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AF556A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF556A
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 14:35:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE AF556A power cable Black 1,83 m C13 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,83 m
  • - C13 coupler Female
  • - Black
Long product name HPE AF556A power cable Black 1,83 m C13 coupler :
The short editorial description of HPE AF556A power cable Black 1,83 m C13 coupler

HP 1.83m 10A C13 Power Cord
More>>>
Short summary description HPE AF556A power cable Black 1,83 m C13 coupler:
This short summary of the HPE AF556A power cable Black 1,83 m C13 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AF556A, 1,83 m, C13 coupler, 10 A

Long summary description HPE AF556A power cable Black 1,83 m C13 coupler:
This is an auto-generated long summary of HPE AF556A power cable Black 1,83 m C13 coupler based on the first three specs of the first five spec groups.

HPE AF556A. Cable length: 1,83 m, Connector 1: C13 coupler. Input current: 10 A

Country Distributor
Switzerland 1 distributor(s)
México 1 distributor(s)
Australia 2 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)