location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Q5945A Black Print Cartridge toner cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Q5945A Black Print Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5945AP
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 12:54:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet Q5945A Black Print Cartridge toner cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 18000 pages
  • - Laser printing
More>>>
Short summary description HP LaserJet Q5945A Black Print Cartridge toner cartridge Original:
This short summary of the HP LaserJet Q5945A Black Print Cartridge toner cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Q5945A Black Print Cartridge, 18000 pages, Black

Long summary description HP LaserJet Q5945A Black Print Cartridge toner cartridge Original:
This is an auto-generated long summary of HP LaserJet Q5945A Black Print Cartridge toner cartridge Original based on the first three specs of the first five spec groups.

HP LaserJet Q5945A Black Print Cartridge. Black toner page yield: 18000 pages, Printing colors: Black

Features
Black toner page yield *
18000 pages
Type *
Original
Printing colors *
Black
Weight & dimensions
Weight
3,4 kg
Dimensions (WxDxH)
391 x 238 x 330 mm
Other features
Color
No
Print technology
Laser printing