location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C4180 Inkjet 8,5 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4180
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8110B#ABH
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Photosmart C4180 Inkjet 8,5 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Colour printing
  • - Printing colors: Black, Cyan, Magenta
  • - 8,5 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - Internal memory: 32 MB
  • - 5,4 kg
Guarantee: One-year limited hardwarebacked by HP Customer Care, service and support; one-year technical phone supportstandard statement: To the extent allowed by local law, except for the obligations specifically set forth in thisstatement, in no event shall HP or its third-party suppliers be liable for direct, indirect, special, incidental, or consequential damages.
Long product name HP Photosmart C4180 Inkjet 8,5 ppm :
The short editorial description of HP Photosmart C4180 Inkjet 8,5 ppm

HP Photosmart C4180 All-in-One Print/Scan/Copy
More>>>
HP Photosmart C4180 Inkjet 8,5 ppm:
The official marketing text of HP Photosmart C4180 Inkjet 8,5 ppm as supplied by the manufacturer

Photo all-in-one with breakthrough photo and document performance for home. Quick 4 x 6 photo printing in as fast as 25 seconds, plus a photo tray and other time-saving conveniences. Print and copy documents up to 30 ppm black and 24 ppm color.

• Easily print, scan and copy photos and documents from the convenience of home with this all-in-one. Print and copy beautiful photos with or without a computer using 2.4-inch image display, intuitive HP Photosmart Express and one-touch button controls. Fast and reliable document printing and high-quality scanning.


Quickly print beautiful photos and reprints without a PC. Enjoy flexibility and convenience with 2.4-inch display, wide variety of memory card support1 and HP Photosmart Express. Storable 4 x 6 photo tray and auto paper-type sensor also save time.

• HP makes it a snap to view and print your digital photos without a computer. Simply insert a memory card from your digital camera or your camera phone—HP supports most common card formats1—then view, edit and print using the 2.4-inch color image display. An intuitive control panel with one-touch buttons will ensure quick access to beautifully printed photos.


Print and copy long-lasting, true-to-life photos and laser-quality text with HP Vivera inks. Make high-quality scans of photos and documents and professional photo reprints. Remove red eye and restore faded photos using HP Real Life technologies.

• HP makes it easy to get beautiful photos and laser-quality documents using HP Vivera inks. Print true-to-life photo quality with optional 6-ink color,2 or up to 4800 optimized dpi.3 Make true-to-the-original color copies in up to 4800 x 1200 optimized dpi color,4 and get laser-quality black text when you print and copy your documents. Create artistic and vintage photos in black-and-white with optional HP 100 gray photo inkjet cartridge.5


Easily create and enhance colorful home and school projects. Print, scan and copy photos, creating and sharing personal projects and memories.

• Turn scenes from your digital video clips into photos. Use your camera memory card1 with video file to print a 9-frame photo sequence of the video clip—all without turning on your PC. Or, use included HP Photosmart Premier6 software to view the digital video files on your computer, and print still photos of the individual scenes.


1Memory card slots support Secure Digital/MultiMediaCard, CompactFlash, Memory Stick, Memory Stick Duo, xD-Picture Card.

26-ink printing available with purchase of HP 99 Inkjet Print Cartridge (not included, sold separately).

3Print resolution up to 4800 x 1200 optimized dpi color when printing from a computer and 1200 input dpi.

4HP 100 Gray Inkjet Print Cartridge optional (not included, please purchase separately).

5HP CD/DVD Tattoos not included (requires additional purchase).

Short summary description HP Photosmart C4180 Inkjet 8,5 ppm:
This short summary of the HP Photosmart C4180 Inkjet 8,5 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C4180, Inkjet, Colour printing, Colour copying, Colour scanning, Direct printing

Long summary description HP Photosmart C4180 Inkjet 8,5 ppm:
This is an auto-generated long summary of HP Photosmart C4180 Inkjet 8,5 ppm based on the first three specs of the first five spec groups.

HP Photosmart C4180. Print technology: Inkjet, Printing: Colour printing, Print speed (color, normal quality, A4/US Letter): 5,6 ppm. Copying: Colour copying, Maximum copy resolution: 1200. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
8,5 ppm
Print speed (color, normal quality, A4/US Letter)
5,6 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Print speed (color, draft quality, A4/US Letter)
24 ppm
Print speed (black, best quality, A4)
2,4 ppm
Print speed (color, best quality, A4)
2,4 ppm
Print speed (black, fast normal quality, A4)
11 ppm
Print speed (color, fast normal quality, A4)
7,3 ppm
Print speed (black, best quality, letter)
Up to 2.4 ppm
Print speed (black, fast normal quality, letter)
Up to 11 ppm
Print speed (color, best quality, letter)
Up to 2.4 ppm
Print speed (color, draft quality, letter)
Up to 24 ppm
Print speed (color, fast normal, letter)
Up to 7.3 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200
Copy speed (black, normal quality, A4)
8,5 cpm
Copy speed (color, normal quality, A4)
5,6 cpm
Copy speed (color, draft, A4)
Up to 24 ppm
Copy speed (color, normal, US Letter)
8,5 cpm
Maximum number of copies
50 copies
Copy resolution (black graphics)
Up to 1200 dpi
Copy resolution (color text and graphics)
4800 DPI
Copier settings
Stand-alone copying: fit to page, 100% (with software: photo-size choices and reduce/enlarge)
Maximum copy speed (black, A4)
30 cpm
Maximum copy speed (color, A4)
24 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Input color depth
48 bit
Grayscale levels
256
TWAIN version
1,7
Fax
Faxing *
No
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Printing colors *
Black, Cyan, Magenta
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Standard input capacity for cards
Up to 20 cards
Standard input capacity for transparencies
Up to 30 sheets
Maximum input capacity for envelopes
10
Maximum input capacity for labels
Up to 20 sheets
Maximum input capacity for transparencies
30 sheets
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Standard output capacity for envelopes
10 sheets
Standard output capacity for cards
10
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Envelope feeder
No
Recommended media weight
71 - 90 g/m²
Maximum input capacity for cards
20
Media handling
Sheetfed
Maximum paper trays
1 plus automated 4 x 6-in photo tray
Paper handling standard/input
100-sheet input tray, 20-sheet photo media tray
Paper handling standard/output
50-sheet output tray
Ports & interfaces
Direct printing *
Yes
Performance
Internal memory *
32 MB
Minimum system requirements
Internet Explorer 5.01; CD-ROM drive; USB port & cable; Adobe Acrobat Reader 5
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
29,9 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
425 MB
Minimum processor
Intel Pentium II / Celeron
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Recommended operating temperature range (T-T)
15 - 32 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Operational conditions
Non-operating relative humidity (non-condensing)
8 - 90%
Storage relative humidity (H-H)
8 - 90%
Weight & dimensions
Weight
5,4 kg
Packaging data
Package weight
6,93 kg
Packaging content
Bundled software
HP Photosmart Premier Software, HP Photosmart Express
Logistics data
Pallet weight
397 kg
Number of cartons per pallet
9 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet
54 pc(s)
Other features
Standard input trays
2
I/O ports
1 USB 2.0, 4 Memory card slots
Dimensions (WxDxH)
434 x 567 x 162 mm
Acoustic power emissions
5.6 B(A) (colour printing), 6.9 B(A) (black-and-white print, fast), 5.6 B(A) (colour copy), 6.0 B(A) (black-and-white copy), 3.3 B(A) (idle)
Compatible ink types, supplies
Dye-based (colour), pigment-based (black)
Custom media sizes
Tray 1: 76 x 127 to 215 x 610 mm; tray 2: 100 x 150 mm
Duplex print options
None (not supported)
Media weights by paper path
Tray 1: A4 65 to 90 g/m², HP envelopes 70 to 90 g/m², HP cards up to 200 g/m², HP photo paper up to 280 g/m²; Tray 2: HP 10 x 15 cm photo paper up to 280 g/m²
Network ready
No
Pallet dimensions (W x D x H)
1200 x 800 x 2131 mm
Power requirements
100 ~ 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Print quality (black, draft quality)
300 DPI
Print quality (color, best quality)
4800 DPI
Standard media sizes
Paper: A4 210 x 297 mm, A5 148 x 210 mm, B5 176 x 250 mm, transparencies: A4 210 x 297 mm, envelopes: DL 110 x 220 mm, C6 114 x 162 mm, cards: A6 105 x 148 mm, labels: A4 210 x 297 mm, photo paper: A4 210 x 297 mm, Panorama 300 x 100 mm, 130 x 180 mm, 100 x 150 mm, HP CD/DVD Tattoos 130 x 180 mm
Media types supported
Paper (plain, inkjet, photo), envelopes, transparencies, labels, cards, HP's premium media, iron-on transfers, borderless media, panorama, HP CD/DVD Tattoos
Minimum system requirements for Macintosh
Mac OS X v10.3.9, 10.4; G3; 128 MB RAM; 400 MB HD, HP Memories Disc Creator Software; USB port & cable; QuickTime 5.0; Web browser; CD-ROM drive; SVGA 800 x 600 monitor w/ 16-bit colour; Adobe Acrobat Reader 5;
Print quality (black, best quality)
1200
Print quality (black, normal quality)
600 DPI
Maximum dimensions (W x D x H)
434 x 567 x 162 mm
Standard output capacity for transparencies
15 sheets
Image scaling/enlargement range
50 ~ 400%
Print head
3 (1 each black, tri-color, optional photo)
Safety
IEC 60950-1: 2001/EN 60950-1: 2001 (European Union); IEC 60825-1 Edition 1.2: 2001 / EN 60825-1+A2+A1: 2002 Class 1(Laser/Led) (European Union); Low Voltage Directive 73/23/EC (European Union); UL 60950-1: 2003 (United States); CAN/CSA-22.2 No. 60950-01-03 (Canada); NOM 019-SFCI-1993 (Mexico); AS/NZS 60950: 2000 (Australia and New Zealand); GB4943: 2001 (China)
Technical features
Photo all-in-one with 6.1 cm colour display and memory card slots* for direct printing. Print and copy photos as fast as 25 seconds; documents at up to 30 ppm black, 24 ppm colour. Flatbed scanning at 2400 x 4800 dpi optical resolution, 48-bit colour. Org
Maximum internal memory
32 GB
Compatible operating systems
Windows 98 SE, 2000 (SP3 ~), Me, XP Home, XP Professional; Mac OS X v10.3.9, 10.4
PictBridge
No
Automatic paper sensor
Yes
Dimensions with trays up
434 x 290 x 162 mm
Functions
Color printing, color copying, color scanning, black-and-white printing, black-and-white copying, black-and-white scanning
Maximum scan area (imperial)
21,6 cm (8.5")
Package dimensions (W x D x H)
490 x 198,1 x 334 mm (19.3 x 7.8 x 13.2")
Pallet dimensions (W x D x H) (imperial)
1193,8 x 812,8 x 2133,6 mm (47 x 32 x 84")
Pallet weight (imperial)
396,9 kg (875 lbs)
Weight (imperial)
12 lb
Product dimensions when open (LxWxD)
43,2 cm (17")
Size (imperial)
44,2 cm (17.4")
Standard input capacity for envelopes
10 sheets
Acoustic power emissions (active, print, copy or scan)
60/56/33 dB
Acoustic pressure emissions bystander (active, print, copy or scan)
Black copying: 47 dB(A); color copying: 43 dB(A); idle: 20 dB(A)
Camera phone
Yes
Exifprint supported
Yes, Version 2.2
Maximum input capacity (photo paper)
20 sheets
Maximum output capacity (photo paper)
15 sheets
Maximum output capacity for labels
15 sheets
Maximum output capacity for transparencies
15 sheets
Maximum print length (imperial)
24 in
Media sizes supported (imperial)
Letter, legal, executive, cards, No. 10 envelopes, borderless photo (4 x 6 in, 5 x 7 in, 8 x 10 in), borderless panoramic (4 x 10 in, 4 x 11 in, 4 x 12 in)
Package weight (imperial)
6,93 kg (15.3 lbs)
Photo proofsheets supported
Yes
Print speed (color, draft quality, 10 x 15 photo)
As fast as 25 sec
Print speed (color, normal quality, 10 x 15 photo)
As fast as 52 sec As fast as 70 sec
Printer features
Color printing, color copying, color scanning, black-and-white printing, black-and-white copying, black-and-white scanning
Recommended media weight (imperial)
19 to 24 lb
Standard input capacity for legal
100 sheets
Standard output capacity for legal
50 sheets
SureSupply supported
Yes
Video action printing supported
Yes
Vivera inks supported
Yes
UNSPSC-code
43212110
All-in-one functions
Scan
Color all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
490 x 198 x 334 mm
Media size (tray 1)
A2, A4, A5, A6, B5 (JIS), C6, DL, Mitsuguri, borderless photo (A6, A5, A4, L, 2L, 2E, KG, cabinet, Hagaki), borderless panoramic (210 x 594 mm)
Electromagnetic compatibility
CISPR 22: 1993+A1: 1995+A2:1996 / EN 55022:1994+A1: 1995+A2:1997 Class B (European Union); CISPR 24: 1997+A1+A2 / EN 55024: 1998+A1:2001+A2: 2003 (European Union); IEC 61000-3-2: 2000 / EN 61000-3-2: 2000 (European Union); IEC 61000-3-3/A1: 2001 / EN 61000-3-3/ A1: 2001 (European Union); EMC Directive 89/336/EC (European Union); CNS13438:1998 (Taiwan); VCCI-2 (Japan); GB9254: 1998 (China); FCC Part 15-Class B (United States); ICES-003, Issue 4 (Canada)
Source Review comments Score
gadgetspeak.com
Updated:
2013-08-31 01:07:12
This All In One is functional in design however when the job is to print, scan and copy appearance is less important than delivering the goods and this it does with the added plus of six ink quality.
92%