location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pentax Optio SVi 1/2.5" 5 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pentax Check ‘Pentax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optio SVi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
785482
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Pentax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pentax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:57:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Pentax Optio SVi 1/2.5" 5 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 5x Digital zoom: 4x
  • - Video recording 320 x 240 pixels
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Pentax Optio SVi 1/2.5" 5 MP CCD Silver:
This short summary of the Pentax Optio SVi 1/2.5" 5 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Pentax Optio SVi, 5 MP, 1/2.5", CCD, 5x, 165 g, Silver

Long summary description Pentax Optio SVi 1/2.5" 5 MP CCD Silver:
This is an auto-generated long summary of Pentax Optio SVi 1/2.5" 5 MP CCD Silver based on the first three specs of the first five spec groups.

Pentax Optio SVi. Megapixel: 5 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 5.8 - 29 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 4,57 cm (1.8"). Weight: 165 g. Product color: Silver

Source Review comments Score
trustedreviews.com
Updated:
2016-11-15 02:21:52
When the vast majority of compact digital cameras have 3x optical zoom lenses, a camera that offers a larger 5x zoom range, while still remaining small enough to slip into a jacket pocket, is going to have a distinct advantage. The Optio SVi is the latest...
90%