Axis logo

Axis 212 PTZ webcam 640 x 480 pixels

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148759
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Axis 212 PTZ webcam 640 x 480 pixels:

Axis 212 PTZ webcam, 640 x 480 pixels, 30 fps, 3x, 1/5 - 1/10000 s, 10 lx, 3,6 W

Long summary description Axis 212 PTZ webcam 640 x 480 pixels:

Axis 212 PTZ webcam. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Optical zoom: 3x. Weight: 504 g. Minimum system requirements: AGP card + Direct Draw, 32 MB RAM DirectX 9.0+, Minimum RAM: 128 MB. Security features: multi-level password protection, IP address filtering, HTTPS encryption, Data compression: Motion JPEG, MPEG-4, Minimum processor: Pentium III 500 Mhz

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.