Enlight logo

Enlight ATX Tower 4105 Midi Tower Grey, Silver 400 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9978
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Enlight ATX Tower 4105 Midi Tower Grey, Silver 400 W:

Enlight ATX Tower 4105, Midi Tower, PC, Grey, Silver, ATX, 400 W, 190 mm

Long summary description Enlight ATX Tower 4105 Midi Tower Grey, Silver 400 W:

Enlight ATX Tower 4105. Form factor: Midi Tower, Type: PC, Product color: Grey, Silver. Power supply: 400 W. Width: 190 mm, Depth: 471 mm, Height: 434 mm. Ventilation fan(s): 92mm, Main board size: 12 x 9.6", Drive bays: 4 x 5.25", 1 x 3.5", 4 x 3.25"

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.