location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PS3 Slim 250 GB + Fifa World Cup 2010 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS3 Slim 250 GB + Fifa World Cup 2010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9112778
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Game Consoles Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sony PS3 Slim 250 GB + Fifa World Cup 2010 Black:
This short summary of the Sony PS3 Slim 250 GB + Fifa World Cup 2010 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PS3 Slim 250 GB + Fifa World Cup 2010, Black, 256 MB, RSX, 5 - 35 °C, 250 GB, 250 W

Long summary description Sony PS3 Slim 250 GB + Fifa World Cup 2010 Black:
This is an auto-generated long summary of Sony PS3 Slim 250 GB + Fifa World Cup 2010 Black based on the first three specs of the first five spec groups.

Sony PS3 Slim 250 GB + Fifa World Cup 2010. Product color: Black, Internal memory: 256 MB, Processor model: RSX. Internal storage capacity: 250 GB. Power consumption (typical): 250 W. Power requirements: 100 - 240V, 50/60Hz

Performance
Internal memory
256 MB
Processor model
RSX
Product color *
Black
Operating temperature (T-T)
5 - 35 °C
Storage
Internal storage capacity *
250 GB
Ports & interfaces
Microphone in
Yes
DC-in jack
Yes
Power
Power consumption (typical)
250 W
Packaging content
AC adapter included
Yes
Other features
Power requirements
100 - 240V, 50/60Hz