location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Qtek 8310 Smartphone Dutch + 12V Lader 5,59 cm (2.2") 1050 mAh Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Qtek Check ‘Qtek’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8310 Smartphone Dutch + 12V Lader
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8310+12V
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Qtek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Qtek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Qtek 8310 Smartphone Dutch + 12V Lader 5,59 cm (2.2") 1050 mAh Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5,59 cm (2.2") 240 x 320 pixels
  • - 0,2 GHz
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1050 mAh
More>>>
Short summary description Qtek 8310 Smartphone Dutch + 12V Lader 5,59 cm (2.2") 1050 mAh Black, Grey:
This short summary of the Qtek 8310 Smartphone Dutch + 12V Lader 5,59 cm (2.2") 1050 mAh Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Qtek 8310 Smartphone Dutch + 12V Lader, 5,59 cm (2.2"), 240 x 320 pixels, 0,2 GHz, Black, Grey

Long summary description Qtek 8310 Smartphone Dutch + 12V Lader 5,59 cm (2.2") 1050 mAh Black, Grey:
This is an auto-generated long summary of Qtek 8310 Smartphone Dutch + 12V Lader 5,59 cm (2.2") 1050 mAh Black, Grey based on the first three specs of the first five spec groups.

Qtek 8310 Smartphone Dutch + 12V Lader. Display diagonal: 5,59 cm (2.2"), Display resolution: 240 x 320 pixels. Processor frequency: 0,2 GHz. Rear camera type: Single camera. Battery capacity: 1050 mAh. Product color: Black, Grey. Weight: 106 g

Source Review comments Score
mobi101.com
Updated:
2013-11-09 12:41:43
Let me name some of its features: a smartphone equipped with the latest version of Windows Mobile OS, Wi-Fi and EDGE support, fine display with a resolution of 240 × 320 pixels, size and weight comparable to the ones of standard mobile phones. This is...
0%
howardchui.com
Updated:
2013-11-09 12:41:43
A while back I reviewed the i-Mate SP5M. The SPM5 had extra media buttons in front which were kind of awkward looking. Now if you follow Smartphones youll know theres a version sans the media buttons called the Qtek 8310/i-Mate SP5. for the rest o...
0%
gsmarena.com
Updated:
2013-11-09 12:41:43
Let me name some of its features: a smartphone equipped with the latest version of Windows Mobile OS, Wi-Fi and EDGE support, fine display with a resolution of 240 × 320 pixels, size and weight comparable to the ones of standard mobile phones. This is al...
0%