APC logo

APC SURT192XLBP UPS battery Sealed Lead Acid (VRLA) 192 V

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
353883
Info modified on:
13 Aug 2024, 20:27:08
Short summary description APC SURT192XLBP UPS battery Sealed Lead Acid (VRLA) 192 V:

APC SURT192XLBP, Sealed Lead Acid (VRLA), 192 V, 4 pc(s), Black, 90,9 kg, 430,2 mm

Long summary description APC SURT192XLBP UPS battery Sealed Lead Acid (VRLA) 192 V:

APC SURT192XLBP. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 192 V, Number of batteries included: 4 pc(s). Weight: 90,9 kg, Width: 430,2 mm, Height: 130 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.