location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Noise Cancelling Headphones HS-0900 Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Noise Cancelling Headphones HS-0900
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14767
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:06:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust Noise Cancelling Headphones HS-0900 Wired
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Headphones
  • - Wired
  • - Supraaural 20 - 20000 Hz 32 Ω
  • - AAA
More>>>
Short summary description Trust Noise Cancelling Headphones HS-0900 Wired:
This short summary of the Trust Noise Cancelling Headphones HS-0900 Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Noise Cancelling Headphones HS-0900, Wired, 20 - 20000 Hz, Headphones

Long summary description Trust Noise Cancelling Headphones HS-0900 Wired:
This is an auto-generated long summary of Trust Noise Cancelling Headphones HS-0900 Wired based on the first three specs of the first five spec groups.

Trust Noise Cancelling Headphones HS-0900. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 2,5 m

Performance
Product type *
Headphones
Cable length
2,5 m
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Headphones
Impedance
32 Ω
Battery
Battery type
AAA
Number of batteries supported
2
Other features
Dimensions (WxDxH)
176 x 85 x 203 mm