location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OpticPro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A320L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0280L
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042485087714
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Nov 2022 19:19:16
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Bullet Points Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed scanner 1600 x 1600 DPI
  • - Color scanning
  • - A3
  • - Maximum scan size: 304 x 431 mm Sensor type: CCD
  • - USB port
  • - Power supply type: DC 30 W
More>>>
Short summary description Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey:
This short summary of the Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Plustek OpticPro A320L, 304 x 431 mm, 1600 x 1600 DPI, 48 bit, 24 bit, 8 bit, 1 bit

Long summary description Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey:
This is an auto-generated long summary of Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey based on the first three specs of the first five spec groups.

Plustek OpticPro A320L. Maximum scan size: 304 x 431 mm, Optical scanning resolution: 1600 x 1600 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner, Product color: Grey. Sensor type: CCD, Daily duty cycle (max): 2500 pages, Scan to: E-mail, File, OCR, TWAIN, USB. Maximum ISO A-series paper size: A3, Maximum scan width: 30,5 cm, Maximum scan length: 43,2 cm. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
304 x 431 mm
Optical scanning resolution *
1600 x 1600 DPI
Color scanning
Yes
Input color depth
48 bit
Output color depth
24 bit
Output grayscale depth
8 bit
Output monochrome depth
1 bit
Film scanning
No
Flatbed scan speed (b/w, A3)
7,8 sec/page
Black/white scanning color modes
Grayscale, Monochrome
Design
Scanner type *
Flatbed scanner
Product color *
Grey
Built-in display *
No
Performance
Sensor type *
CCD
Daily duty cycle (max) *
2500 pages
Scan to
E-mail, File, OCR, TWAIN, USB
Scan drivers
TWAIN, WIA
Paper handling
Maximum ISO A-series paper size *
A3
Maximum scan width
30,5 cm
Maximum scan length
43,2 cm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
DC
Power consumption (typical)
30 W
Power consumption (standby)
0,5 W
Input voltage
24 V
Current
1,25 A
System requirements
Minimum storage drive space
20000 MB
Minimum RAM
4000 MB
Minimum processor
Intel Core i5
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
623 mm
Depth
400 mm
Height
140 mm
Weight
7,5 kg
Packaging content
Bundled software
ABBYY FineReader12 Sprint
Source Review comments Score
toptenreviews.com
Updated:
2019-12-02 21:34:34
The Plustek OpticPro A320 is a strong contender in the large format scanner market. The Mustak Scan Express A3 USB 2400 Pro can scan at higher resolutions and includes the support for Macintosh computers that the Plustek OpticPro A320 lacks. The Pluste...
Good The Plustek OpticPro A320 includes technical support for the life of the product...
Bad Scan density is far better than necessary, but not best in class.
Bottom line This large format scanner is one of the two best products in our review...
100%
pcmag.com
Updated:
2019-12-02 21:34:34
A price of $600 isnt usually considered low for a scanner, but the Plustek OpticPro A320 isnt like most other scanners. Scanners are typically limited to letter- or legal-size scans, because moving up to tabloid (11-by-17-inch) or super-tabloid siz...
Good Super-tabloid size (12-by-17-inch) flatbed. Low cost. Fast. Seven one-touch buttons.
Bad Doesnt batch-scan—that is, scan multiple photos at once, putting each in a separate file. No scratch removal or color restore.
Bottom line The Plustek OpticPro A320 delivers super-tabloid size (12-by-17-inch) scans, with a feature set more suited to office use than to scanning photos...
60%
Brand Image Article code product Stock Price from
Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver
(show image)
0285 PS186 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey
(show image)
0288 PL2000 PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black
(show image)
0272 135 0.00
(excl. VAT)
0 (incl. VAT)
Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue
(show image)
0271 Z300 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0275 PS30D 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Grey Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Grey
(show image)
0269 2610 0.00
(excl. VAT)
0 (incl. VAT)
Plustek eScan A150 ADF scanner 600 x 600 DPI A4 Black, White Plustek eScan A150 ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0263 A150 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Silver, White Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Silver, White
(show image)
0254 1180 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Grey, White Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Grey, White
(show image)
0254UK 1180 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS456U ADF scanner 600 x 600 DPI A4 White Plustek SmartOffice PS456U ADF scanner 600 x 600 DPI A4 White
(show image)
0241 PS456U 0.00
(excl. VAT)
0 (incl. VAT)