HPE logo

HPE ProLiant 590261-421 server Rack (1U) AMD Opteron 6172 16 GB DDR3-SDRAM 750 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41063
Info modified on:
21 Oct 2022, 10:14:32
Long product name HPE ProLiant 590261-421 server Rack (1U) AMD Opteron 6172 16 GB DDR3-SDRAM 750 W:

HP ProLiant DL165 G7 AMD Opteron 6172 2.10GHz 12-core Processor 2P 16GB-R P410/256 BBWC Hot Plug SAS/SATA 8 SFF 750W PS Server

Short summary description HPE ProLiant 590261-421 server Rack (1U) AMD Opteron 6172 16 GB DDR3-SDRAM 750 W:

HPE ProLiant 590261-421, 6172, 16 GB, DDR3-SDRAM, 750 W, Rack (1U)

Long summary description HPE ProLiant 590261-421 server Rack (1U) AMD Opteron 6172 16 GB DDR3-SDRAM 750 W:

HPE ProLiant 590261-421. Processor family: AMD Opteron, Processor model: 6172. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 8 x 2 GB. Ethernet LAN. Power supply: 750 W. Chassis type: Rack (1U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.