location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Sport Compact Camcorder Case (SKU-TSC-4) Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sport Compact Camcorder Case (SKU-TSC-4)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSC4G
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:06
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Case Logic Sport Compact Camcorder Case (SKU-TSC-4) Green:
This short summary of the Case Logic Sport Compact Camcorder Case (SKU-TSC-4) Green data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Sport Compact Camcorder Case (SKU-TSC-4), Green

Long summary description Case Logic Sport Compact Camcorder Case (SKU-TSC-4) Green:
This is an auto-generated long summary of Case Logic Sport Compact Camcorder Case (SKU-TSC-4) Green based on the first three specs of the first five spec groups.

Case Logic Sport Compact Camcorder Case (SKU-TSC-4). Product color: Green

Features
Product color *
Green
Material *
Nylon
Weight & dimensions
Weight
260 g
Weight & dimensions
Interior dimensions (W x D x H)
140 x 140 x 60 mm
Other features
Dimensions (WxDxH)
210 x 170 x 90 mm